AASHTO M 196
Standard Specification for Corrugated Aluminum Pipe for Sewers and Drains
| Organization: | AASHTO |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 16 |
scope:
This specification covers corrugated aluminum pipe intended for use for storm water drainage, underdrains, the construction of culverts, and similar uses. Pipe covered by this specification is not normally used for the conveyance of sanitary or industrial wastes.
This specification does not include requirements for bedding, backfill, or the relationship between earth cover load and sheet thickness of the pipe. Experience has shown that the successful performance of this product depends upon the proper selection of sheet thickness, type of bedding and backfill, controlled manufacture in the plant, and care in the installation. The purchaser must correlate the above factors and also the corrosion and abrasion requirements of the field installation with the sheet thickness. The structural design of corrugated aluminum pipe and the proper installation procedures are given in AASHTO LRFD Bridge Design Specifications and AASHTO LRFD Bridge Construction Specifications.
Document History