FORD - WSS-M99P39-A2

PERFORMANCE, STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH (NORTH AMERICA APPLICATIONS) 1400 MPa MINIMUM ULTIMATE TENSILE STRENGTH - ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 7 March 2007
Status: inactive
Page Count: 8
scope:

These specifications define performance requirements for a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel fabricated by any of several combined hot forming/die quenching (press hardening) methods.

Document History

August 24, 2016
PERFORMANCE, STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH, 1400 MPa MINIMUM ULTIMATE TENSILE STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel used to form direct press hardened parts. The standard...
WSS-M99P39-A2
March 7, 2007
PERFORMANCE, STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH (NORTH AMERICA APPLICATIONS) 1400 MPa MINIMUM ULTIMATE TENSILE STRENGTH - ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel fabricated by any of several combined hot forming/die...

References

Advertisement