CEN - EN ISO 20504

Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for compressive behaviour of continuous fibre-reinforced composites at room temperature

inactive
Organization: CEN
Publication Date: 1 April 2016
Status: inactive
Page Count: 32
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This method applies to all ceramic matrix composites with a continuous fibre reinforcement, uni-directional (10), bi-directional (2D) and tri-directional (xD, with 2 < x 3), tested along one principal axis of reinforcement. This method may also be applied to carbon-fibre-reinforced carbon matrix composites (also known as: carbon/carbon or C/C). Two cases of testing are distinguished: compression between platens and compression using grips.

 

Document History

December 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at room temperature - Determination of compressive properties
This document describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This method applies to...
September 1, 2019
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at room temperature - Determination of compressive properties
A description is not available for this item.
EN ISO 20504
April 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for compressive behaviour of continuous fibre-reinforced composites at room temperature
This International Standard describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This...

References

Advertisement