CEN - EN 13616-2

Overfill prevention devices for static tanks for liquid fuels - Part 2: Overfill prevention devices without a closure device

active, Most Current
Organization: CEN
Publication Date: 1 June 2016
Status: active
Page Count: 42
ICS Code (Stationary containers and tanks): 23.020.10
scope:

This European Standard contains requirements, test and assessment methods, marking, labelling and packaging applicable to overfill prevention devices without a closure device.

The overfill prevention device without a closure device is usually composed of

- overfill prevention sensor consists of

- sensor,

- electrical interface,

- mechanical interface,

- overfill prevention controller according to EN 16657.

These overfill prevention devices are intended to be used in/with underground or above ground, nonpressurized, static tanks designed for liquid fuels.

NOTE 1 Liquid fuel means liquids for internal combustion engines, heating/cooling boilers and generators.

NOTE 2 In further text, for liquid fuels the term liquid is used

Document History

EN 13616-2
June 1, 2016
Overfill prevention devices for static tanks for liquid fuels - Part 2: Overfill prevention devices without a closure device
This European Standard contains requirements, test and assessment methods, marking, labelling and packaging applicable to overfill prevention devices without a closure device. The overfill...

References

Advertisement