IEC 62803
Transmitting equipment for radiocommunication – Frequency response of optical-to-electric conversion device in high-frequency radio over fibre systems – Measurement method
| Organization: | IEC |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This International Standard provides a method for measuring the frequency response of optical-to-electric conversion devices in wireless communication and broadcasting systems.
The frequency range covered by this standard goes up to 100 GHz (practically limited up to 110 GHz by precise RF power measurement) and the wavelength band concerned is 0,8 μm to 2,0 μm.
Document History