GME B 440 1271
Corrosion protection oil (Prelube) for sheetmetal, supplierparts and stampings
| Organization: | GME |
| Publication Date: | 16 June 2016 |
| Status: | active |
| Page Count: | 5 |
scope:
Application:
- Corrosion protection oil (Prelube) based on mineral oil, synthetic oil or from renewable raw materials with compared to corrosion protection oil B 440 1270 increased deep drawing or lubrication properties to be used as a final lubrication on all currently known coated and uncoated Sheet metal plates as well as press and drawn parts made of steel and aluminum.
- These products must protect the metal surfaces in the delivery condition, and parts made from it under the relevant climatic conditions for the prescribed time against corrosion and must not lead to process disturbances in the following production steps of the Assembly plants of the Adam Opel AG. Supplier of sheet metal / parts is responsible for the consistent quality of the corrosion protection oil to meet the requirements.
- Corrosion protection and washing oil for blanks made of coils.
- Corrosion protection oil for cleaned parts.
Document History