ISO 11297-2

Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 2: Lining with continuous pipes

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2018
Status: active
Page Count: 16
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This document, in conjunction with ISO 11297-1, specifies requirements and test methods for pipes and fittings which are part of plastics piping systems installed as continuous pipes in the renovation of underground drainage and sewerage networks under pressure. It is applicable to polyethylene (PE) pipes of three different types:

- PE solid wall single layered pipes (nominal outside diameter, dn), including any identification stripes;

- PE pipes with co-extruded layers on either or both the outside and inside of the pipe (total outside diameter, dn), as specified in Annex A, where all layers have the same MRS rating;

- PE coated pipes (outside diameter, dn) having a peelable, contiguous, thermoplastics additional layer on the outside of the pipe ("coated pipe"), see Annex A.

In addition it covers:

- jointing of pipe lengths by means of butt fusion;

- fabricated and injection-moulded fittings made of PE.

It is applicable to PE pipes, fittings and assemblies intended to be used at an operating temperature of 20 °C as the reference temperature.

NOTE For applications operating at constant temperatures greater than 20 °C and up to 40 °C, see ISO 4427-1:2007, Annex A.

Document History

ISO 11297-2
February 1, 2018
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 2: Lining with continuous pipes
This document, in conjunction with ISO 11297-1, specifies requirements and test methods for pipes and fittings which are part of plastics piping systems installed as continuous pipes in the...

References

Advertisement