ETSI - TR 102 495-3

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra Wide Band Sensor technology (UWB); System Reference Document Part 3: Location tracking applications type 1 operating in the frequency band from 6 GHz to 9 GHz for indoor and outdoor usage

inactive
Organization: ETSI
Publication Date: 1 April 2007
Status: inactive
Page Count: 19
scope:

The present document defines the requirements for radio frequency usage for Ultra Wide Band (UWB) location tracking devices. These devices are operating in the frequency range from 6 GHz to 9 GHz and using a fixed infrastructure. It will include applications from all different markets (see list of markets in introduction) for indoor and outdoor usage.

UWB based location tracking applications, under the scope of the present document, require small, lightweight tags which are attached to the objects to be located, or are carried by personnel.

The present document includes necessary information to support the co-operation between ETSI and the Electronic Communications Committee (ECC) of the European Conference of Post and Telecommunications Administrations (CEPT), including:

• Detailed market information (annex A).

• Technical information (annex B).

• Expected compatibility issues (annex C).

Document History

February 1, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); System Reference Document; Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra Wide Band Sensor technology (UWB); Part 3: Location tracking applications type 1 operating in the frequency band from 6 GHz to 8,5 GHz for indoor, portable and mobile outdoor applications
A description is not available for this item.
TR 102 495-3
April 1, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra Wide Band Sensor technology (UWB); System Reference Document Part 3: Location tracking applications type 1 operating in the frequency band from 6 GHz to 9 GHz for indoor and outdoor usage
The present document defines the requirements for radio frequency usage for Ultra Wide Band (UWB) location tracking devices. These devices are operating in the frequency range from 6 GHz to 9 GHz and...
January 1, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra Wide Band Sensor technology (UWB); System Reference Document Part 3: Location tracking applications operating in the frequency band from 6 GHz to 9 GHz
The present document defines the requirements for radio frequency usage for Ultra Wide Band (UWB) location tracking devices. These devices are operating in the frequency range from 6 GHz to 9 GHz and...
Advertisement