CEN - EN ISO 11111-7

Textile machinery - Safety requirements - Part 7: Dyeing and finishing machinery

active, Most Current
Organization: CEN
Publication Date: 1 February 2005
Status: active
Page Count: 50
ICS Code (Dyeing and finishing equipment): 59.120.50
scope:

This part of ISO 11111 is intended to be used in conjunction with ISO 11111-1. It specifies significant hazards and corresponding safety requirements and/or measures for dyeing and finishing machinery. By taking into account the scope of ISO 11111-1 as far as is relevant, this part of ISO 11111 is applicable to all machinery, plant and related equipment intended to be used in preparation, dyeing, printing, fixation, wetting, drying, finishing and making-up/presentation, as specified in Clause 5

This part of ISO 11111 is complemented by the type C standards ISO 9902-1 and ISO 9902-7 with respect to noise emission measurement and ISO 23771 with respect to measures for the reduction of noise emissio

Document History

EN ISO 11111-7
February 1, 2005
Textile machinery - Safety requirements - Part 7: Dyeing and finishing machinery
This part of ISO 11111 is intended to be used in conjunction with ISO 11111-1. It specifies significant hazards and corresponding safety requirements and/or measures for dyeing and finishing...
February 1, 2005
Textile machinery - Safety requirements - Part 7: Dyeing and finishing machinery
This part of ISO 11111 is intended to be used in conjunction with ISO 11111-1. It specifies significant hazards and corresponding safety requirements and/or measures for dyeing and finishing...
February 1, 2005
Textile machinery - Safety requirements - Part 7: Dyeing and finishing machinery
A description is not available for this item.

References

Advertisement