ASTM International - ASTM C1372-16

Standard Specification for Dry-Cast Segmental Retaining Wall Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2016
Status: inactive
Page Count: 3
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental retaining walls.

Note 1: When particular features are desired, such as density classification, higher compressive strength, surface texture, finish, color, or other special features, such properties should be specified separately by the purchaser. Suppliers should be consulted as to availability of units having the desired features.

1.2 The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other... View More

Document History

December 1, 2024
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
December 1, 2023
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
December 15, 2022
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
August 1, 2017
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
ASTM C1372-16
June 1, 2016
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
December 1, 2014
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
July 1, 2014
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
June 1, 2011
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
December 1, 2009
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
January 1, 2004
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials....
January 1, 2004
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials....
January 1, 2004
Standard Specification for Dry-Cast Segmental Retaining Wall Units
1.1 This specification covers dry-cast segmental retaining wall units of concrete, machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other...
June 10, 2003
Standard Specification for Segmental Retaining Wall Units
1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials....
August 10, 2001
Standard Specification for Segmental Retaining Wall Units
1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials....
August 10, 2001
Standard Specification for Segmental Retaining Wall Units
1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials....
August 10, 2001
Standard Specification for Segmental Retaining Wall Units
1.1 This specification covers segmental retaining wall units of concrete, machine-made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials....
Advertisement