ISO 9863-1

Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2016
Status: active
Page Count: 10
ICS Code (Geotextiles): 59.080.70
scope:

This part of ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the pressures or the load at which the thickness is determined.

The test results are intended for identification purposes and for use in technical data sheets and/or as part of other test methods, e.g. tests of hydraulic properties.

The method is applicable to all geosynthetics.

Document History

November 1, 2019
Geosynthetics — Determination of thickness at specified pressures — Part 1: Single layers AMENDMENT 1
A description is not available for this item.
ISO 9863-1
July 15, 2016
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers
This part of ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
February 15, 2005
Geosynthetics Determination of thickness at specified pressures Part 1: Single layers
A description is not available for this item.

References

Advertisement