CEN - EN ISO 11111-3

Textile machinery - Safety requirements - Part 3: Nonwoven machinery

active, Most Current
Organization: CEN
Publication Date: 1 February 2005
Status: active
Page Count: 20
ICS Code (Other textile machinery): 59.120.99
scope:

This part of ISO 11111 is intended to be used in conjunction with ISO 11111-1, ISO 11111-2, ISO 11111-6 and ISO 11111-7. It specifies significant hazards and corresponding safety requirements and/or measures for nonwoven machinery. By taking into account the scope of ISO 11111-1 as far as is relevant, this part of ISO 11111 is applicable to all machinery, plant and related equipment intended to be used for opening, cleaning, blending, carding, needle punching, cylinder drying and batching, as specified in Clause 5.  

This part of ISO 11111 is complemented by the type C standards ISO 9902-series with respect to noise emission measurement and ISO 23771 with respect to measures for the reduction of noise emissions.

Document History

EN ISO 11111-3
February 1, 2005
Textile machinery - Safety requirements - Part 3: Nonwoven machinery
This part of ISO 11111 is intended to be used in conjunction with ISO 11111-1, ISO 11111-2, ISO 11111-6 and ISO 11111-7. It specifies significant hazards and corresponding safety requirements and/or...
February 1, 2005
Textile machinery - Safety requirements - Part 3: Nonwoven machinery
A description is not available for this item.
February 1, 2005
Textile machinery - Safety requirements - Part 3: Nonwoven machinery
This part of ISO 11111 is intended to be used in conjunction with ISO 11111-1, ISO 11111-2, ISO 11111-6 and ISO 11111-7. It specifies significant hazards and corresponding safety requirements and/or...

References

Advertisement