DS/ISO 16063-17
Methods for the calibration of vibration and shock transducers – Part 17: Primary calibration by centrifuge
| Organization: | DS |
| Publication Date: | 17 June 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
ISO 16063 comprises a series of documents dealing with methods for the calibration of vibration and shock transducers. ISO 16063-17:2016 lays down detailed specifications for the instrumentation and procedure to be used for primary calibration of accelerometers using centrifuge calibration. ISO 16063-17:2016 is applicable to rectilinear accelerometers with zero-frequency response, mainly of the strain gauge or piezoresistive type, and to primary standard and working transducers. It is applicable for a calibration range from 10 m/s2 to 20 000 m/s2 (higher accelerations possible) at 0 Hz. The limits of uncertainty applicable are �1 % of reading.
Document History