DSF/FPREN ISO 8033

Rubber and plastics hoses – Determination of adhesion between components (ISO/FDIS 8033:2016)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

Adequate adhesion between the various components of a hose is essential if it is to perform satisfactorily in service. This International Standard specifies methods for the determination of the adhesion between lining and reinforcement, between cover and reinforcement, between reinforcement layers, between cover and outer lamination (thin layer of material outside the cover for protection) and between lining and inner lamination (thin layer of material inside the lining to reduce permeation of fluid into the lining). It covers all bore sizes and the following types of hose construction: - woven textile fabric; - braided textile fabric; - knitted textile fabric; - circular-woven textile fabric; - textile spiral; - textile cord; - wire braid; - wire spiral; - hoses containing a supporting helix.

Document History

January 23, 2017
Rubber and plastics hoses – Determination of adhesion between components (ISO 8033:2016)
ISO 8033:2016 specifies methods for the determination of the adhesion between lining and reinforcement, between cover and reinforcement, between reinforcement layers, between cover and outer...
August 7, 2006
Rubber and plastics hoses – Determination of adhesion between components
Adequate adhesion between the various components of a hose is essential if it is to perform satisfactorily in service. ISO 8033:2006 specifies methods for the determination of the adhesion between...
Rubber and plastics hoses - Determination of adhesion between components (ISO/DIS 8033:2015)
Adequate adhesion between the various components of a hose is essential if it is to perform satisfactorily in service. This International Standard specifies methods for the determination of the...
DSF/FPREN ISO 8033
Rubber and plastics hoses – Determination of adhesion between components (ISO/FDIS 8033:2016)
Adequate adhesion between the various components of a hose is essential if it is to perform satisfactorily in service. This International Standard specifies methods for the determination of the...
Advertisement