DSF/FPREN 54-5

Fire detection and fire alarm systems – Part 5: Heat detectors – Point heat detectors

inactive
Organization: DS
Status: inactive
Page Count: 69
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around buildings (see EN 54-1:2011). This European standard provides for the evaluation of conformity (EoC) of point heat detectors to this EN. For other types of heat detector, or for detectors intended for use in other environments, this standard should only be used for guidance. Heat detectors with special characteristics and developed for specific risks are not covered by this standard.

Document History

August 13, 2018
Fire detection and fire alarm systems – Part 5: Heat detectors – Point heat detectors
This European Standard specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around...
February 7, 2017
Fire detection and fire alarm systems – Part 5: Heat detectors – Point heat detectors
This European Standard specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around...
July 1, 2004
Fire detection and fire alarm systems – Part 5: Heat detectors – Point detectors
Se dansk scope
July 5, 2002
Fire detection and fire alarm systems - Part 5: Heat detectors - Point detectors
This European Standard specifies the requirements, test methods and performance criteria for point heat detectors for use in fire detection and fire alarm systems for buildings (see EN 54-1:1996)....
January 18, 2001
Fire detection and fire alarm systems – Part 5: Heat detectors – Point detectors
This European Standard specifies the requirements, test methods and performance criteria for point heat detectors for use in fire detection and fire alarm systems for buildings (see EN 54-1:1996)....
Fire detection and fire alarm systems - Part 5: Heat detectors - Point detectors
This European Standard specifies the requirements, test methods and performance criteria for point heat detectors for use in fire detection and fire alarm systems for buildings (see EN 54-1:1996)....
DSF/FPREN 54-5
Fire detection and fire alarm systems – Part 5: Heat detectors – Point heat detectors
This European Standard specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around...
Advertisement