ISO 20614
Information and documentation - Data exchange protocol for interoperability and preservation
| Organization: | ISO |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
DEPIP specifies a standardized framework for the various data (including both data and related metadata) exchange transactions between an archive and its producers and consumers. Interchanges between archives (including archives integrated in organizations, public archives, storage service suppliers) are also considered. This document defines five transactions (Transfer, Deliver, Dispose, Modify and Restitute), which the partners can use to exchange Data Objects. It also specifies the syntax and semantics of the messages that are exchanged during these transactions.
Internal organization of the information systems of the partners is excluded. Information received in conformance with the data exchange model is intended to be handled by various software components. These applications, however, are not the object of this document. The impacts of major risks (for instance, disappearance or incapacitation of the producer of the data) are also excluded.
Document History