ETSI - EN 301 166-2
Electromagnetic compatibility and Radio spectrum Matters (ERM); Land Mobile Service; Radio equipment for analogue and/or digital communication (speech and/or data) and operating on narrow band channels and having an antenna connector; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
| Organization: | ETSI |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 21 |
scope:
The present document applies to radio transmitters and receivers used in stations in the Private Mobile Radio (PMR) service. It applies to use in the land mobile service capable of operating in all or any part of the frequency bands given below.
The present document applies to equipment operating with narrow channel separations (CSP) (less than 10 kHz) and intended for speech and/or data. It is the intention of the present document to cover any Channel Bandwidths (CBW) permitted by National Administrations for such systems e.g. 6,25 kHz.
In the present document different requirements are given for the different radio frequency bands, environmental conditions and types of equipment where appropriate.
In the present document, data transmission systems are defined as systems which transmit and/or receive data and/or digitized voice. The equipment comprises a transmitter and associated encoder and modulator and/or a receiver and associated demodulator and decoder.
The present document covers equipment which may use constant envelope or non-constant envelope modulation.
The types of equipment covered by the present document are as follows:
- base station: equipment fitted with antenna connector;
- mobile station: equipment fitted with antenna connector.
- handportable stations:
a) either fitted with an antenna connector; or
b) without an external antenna connector but fitted with a permanent internal or a temporary internal 50 Ω RF connector which allows access to the transmitter output and the receiver input.
Handportable station equipment without an external or internal Radio Frequency (RF) connector and without the possibility of having a temporary internal 50 Ω RF connector is not covered by the present document.
The present document is intended to cover the provisions of article 3.2 of Directive 1999/5/EC [1] (R&TTE Directive), which states that "... radio equipment shall be so constructed that it effectively uses the spectrum allocated to terrestrial/space radio communications and orbital resources so as to avoid harmful interference".
In addition to the present document, other ENs that specify technical requirements in respect of essential requirements under other parts of article 3 of the R&TTE Directive may apply to equipment within the scope of the present document.
Document History