AFNOR - NF EN 61755-3-5

Fibre optic connector optical interfaces - Part 3-5 : optical Interface - 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre

active, Most Current
Organization: AFNOR
Publication Date: 1 March 2007
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

NF EN 61755-3-5
March 1, 2007
Fibre optic connector optical interfaces - Part 3-5 : optical Interface - 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.
Advertisement