DIN EN 60534-3-1

Industrial-process control valves - Part 3-1: Dimensions - Face-to-face dimensions for flanged, two-way, globe-type, straight pattern and centre-to-face dimensions for flanged, two-way, globe-type, angle pattern control valves (IEC 65B/1035/CD:2016)

pending
Organization: DIN
Publication Date: 1 August 2016
Status: pending
Page Count: 24
ICS Code (Pressure regulators): 23.060.40

Document History

DIN EN 60534-3-1
August 1, 2016
Industrial-process control valves - Part 3-1: Dimensions - Face-to-face dimensions for flanged, two-way, globe-type, straight pattern and centre-to-face dimensions for flanged, two-way, globe-type, angle pattern control valves (IEC 65B/1035/CD:2016)
A description is not available for this item.
December 1, 2000
Stellventile fuer die Prozessregelung - Teil 3-1: Abmessungen; Einbaulaenge von geflanschten Durchgangsventilen und geflanschten Eckventilen (IEC 60534-3-1:2000); Deutsche Fassung EN 60534-3-1:2000 + Corrigendum 2000
A description is not available for this item.
Advertisement