BSI - BS EN 3490
Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 200 mm - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 April 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
BS EN 3490
April 30, 2007
Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 200 mm - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa
A description is not available for this item.