VDE 0674-7-1

Composite station post insulators for substations with AC voltages greater than 1000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics (IEC 62231-1:2015); German version EN 62231-1:2016

active, Most Current
Organization: VDE
Publication Date: 1 August 2016
Status: active
ICS Code (Insulators): 29.080.10

Document History

VDE 0674-7-1
August 1, 2016
Composite station post insulators for substations with AC voltages greater than 1000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics (IEC 62231-1:2015); German version EN 62231-1:2016
A description is not available for this item.
May 1, 2012
Composite station post insulators for substations with ac voltages greater than 1000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics (IEC 36C/185/CD:2011)
A description is not available for this item.
Advertisement