ISO 19285

Non-destructive testing of welds - Phased array ultrasonic testing (PAUT) - Acceptance levels

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2017
Status: active
Page Count: 28
ICS Code (Welded joints and welds): 25.160.40
scope:

This document specifies acceptance levels for the phased array ultrasonic testing technique (PAUT) of full penetration welds in ferritic steels of minimum thickness of 6 mm which correspond to the quality levels of ISO 5817.

These acceptance levels are applicable to indications classified in accordance with ISO 13588.

Document History

ISO 19285
August 1, 2017
Non-destructive testing of welds - Phased array ultrasonic testing (PAUT) - Acceptance levels
This document specifies acceptance levels for the phased array ultrasonic testing technique (PAUT) of full penetration welds in ferritic steels of minimum thickness of 6 mm which correspond to the...

References

Advertisement