DLA - DSCC-VID-V62/16614
MICROCIRCUIT, LINEAR-DIGITAL, WIDEBAND 2.5 GHz, 37 dB ISOLATION AT 1 GHz, CMOS, 1.65 V TO 2.75 V, 4:1 MUX/SP4T, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 12 July 2016 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing documents the general requirements of a high performance Wideband 2.5 GHz, 37 dB Isolation at 1 GHz, CMOS, 1.65 V to 2.75 V, 4:1 Mux/SP4T microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
March 15, 2023
MICROCIRCUIT, LINEAR-DIGITAL, WIDEBAND 2.5 GHz, 37 dB ISOLATION AT 1 GHz, CMOS, 1.65 V TO 2.75 V, 4:1 MUX/SP4T, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance Wideband 2.5 GHz, 37 dB Isolation at 1 GHz, CMOS, 1.65 V to 2.75 V, 4:1 Mux/SP4T microcircuit, with an operating...
DSCC-VID-V62/16614
July 12, 2016
MICROCIRCUIT, LINEAR-DIGITAL, WIDEBAND 2.5 GHz, 37 dB ISOLATION AT 1 GHz, CMOS, 1.65 V TO 2.75 V, 4:1 MUX/SP4T, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Wideband 2.5 GHz, 37 dB Isolation at 1 GHz, CMOS, 1.65 V to 2.75 V, 4:1 Mux/SP4T microcircuit, with an operating temperature...