DIN CEN/TS 16920

Environmental influence testing methodology for operational deployments of European ABC systems; English version CEN/TS 16920:2016

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2016
Status: active
Page Count: 23
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

The purpose of this document is to specify the ISO/IEC 29197 testing methodology for European ABC systems. This specification will cover the following aspects:

- environmental conditions which influence biometric modalities used for European ABC systems, i.e. temperature, humidity, illumination and noise;

- different tests that can be defined regarding European ABC systems and the procedures for defining of the evaluation conditions to analyse per each test;

- particular characteristics of European ABC systems in accordance to best practice recommendations and privacy and data protection regulations for this kind of systems in case of European deployments.

As a consequence, the proposed document will include the following aspects:

- specific requirements for planning and executing environmental testing evaluations for European ABC systems based on ISO/IEC 29197 project and the best practices recommendations provided by CEN/TS 16634 Personal identification

- Recommendations for using biometrics in European Automated Border Control document;

- recommendations for the selection of the possible tests according to the specific system that is going to be evaluated;

- specific requirements to establish and measure such evaluation conditions as well as to establish the baseline performance;

- a specification of the biometric performance evaluation including requirements for test population, test protocols, data to record and test results consistent with operational deployments of European ABC systems.

Document History

DIN CEN/TS 16920
August 1, 2016
Environmental influence testing methodology for operational deployments of European ABC systems; English version CEN/TS 16920:2016
The purpose of this document is to specify the ISO/IEC 29197 testing methodology for European ABC systems. This specification will cover the following aspects: — environmental conditions which...

References

Advertisement