DIN EN ISO 24490
Cryogenic vessels - Pumps for cryogenic service (ISO 24490:2016)
| Organization: | DIN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Pumps): | 23.080 |
| ICS Code (Cryogenic vessels): | 23.020.40 |
scope:
This International Standard specifies the minimum requirements for the design, manufacture and testing of pumps for cryogenic service.
This International Standard is applicable to centrifugal pumps. However, it can be applied to other types of cryogenic pumps (e.g. reciprocating pumps), where applicable. This International Standard also gives guidance on the design of installations (see Annex A).
It does not specify requirements for operation or maintenance.
NOTE For cryogenic fluids, see ISO 21029-1, ISO 20421-1 and/or ISO 21009-1.
Document History