DIN EN ISO 19119

Geographic information - Services (ISO 19119:2016); English version EN ISO 19119:2016

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2016
Status: active
Page Count: 117
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard defines requirements for how platform neutral and platform specific specification of services shall be created, in order to allow for one service to be specified independently of one or more underlying distributed computing platforms.

This International Standard defines requirements for a further mapping from platform neutral to platform specific service specifications, in order to enable conformant and interoperable service implementations.

This International Standard addresses the Meta:Service foundation of the ISO geographic information reference model described in ISO 19101-1:2014, Clause 6 and Clause 8, respectively.

This International Standard defines how geographic services shall be categorised according to a service taxonomy based on architectural areas and allows also for services to be categorised according to a usage life cycle perspective, as well as according to domain specific and user defined service taxonomies, providing support for easier publication and discovery of services.

Document History

DIN EN ISO 19119
August 1, 2016
Geographic information - Services (ISO 19119:2016); English version EN ISO 19119:2016
This International Standard defines requirements for how platform neutral and platform specific specification of services shall be created, in order to allow for one service to be specified...
April 1, 2015
Geographic information - Services (ISO/DIS 19119:2015); English version prEN ISO 19119:2015
A description is not available for this item.
July 1, 2011
Geographic information - Services (ISO 19119:2005 + Amd. 1:2008); English version EN ISO 19119:2006 + A1:2011
The scope of this International Standard is as follows: Identification and definition of the architecture patterns for service interfaces used for geographic information and definition of the...
January 1, 2011
Geographic information - Services - Amendment 1: Extensions of the service metadata model (ISO 19119:2005/AMD 1:2008); English version EN ISO 19119:2006/FprA1:2010
A description is not available for this item.
September 1, 2006
Geographic information - Services (ISO 19119:2005); English version EN ISO 19119:2006
A description is not available for this item.
April 1, 2006
Geographic information - Services (ISO 19119:2005); English version prEN ISO 19119:2005
A description is not available for this item.

References

Advertisement