DIN EN ISO 17668

Zinc diffusion coatings on ferrous products - Sherardizing - Specification (ISO 17668:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2016
Status: active
Page Count: 22
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies minimum thickness requirements for six classes of zinc diffusion layers applied to ferrous products by the sherardizing process for the purpose of protection against corrosion and wear.

This International Standard does not specify any requirements for the surface condition (finish or roughness) of the basis material before sherardizing.

Post-treatments (conversion coatings), after-treatments or organic over-coatings (Duplex) of sherardized articles are not in the scope of this International Standard.

NOTE 1 For general information about post-treatments, see Annex C and Annex D.

This International Standard does not apply to sherardized products (e.g. fasteners, tubes) for which specific standards exist and which might include additional requirements or requirements which are different from those of this International Standard.

NOTE 2 Individual product standards can incorporate this International Standard for the coating by quoting its number, or can incorporate it with modification specific to the product.

Document History

DIN EN ISO 17668
June 1, 2016
Zinc diffusion coatings on ferrous products - Sherardizing - Specification (ISO 17668:2016)
This International Standard specifies minimum thickness requirements for six classes of zinc diffusion layers applied to ferrous products by the sherardizing process for the purpose of protection...

References

Advertisement