DIN ISO 6696

Cycles - Screw threads used in bottom bracket assemblies (ISO 6696:1989)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2016
Status: active
Page Count: 11
ICS Code (Cycles): 43.150
ICS Code (Special screw threads): 21.040.30
scope:

This International Standard specifies the thread profile and limits and tolerances for the screw threads used to assemble bottom bracket cups to bottom brackets on bicycles (adjustable cups with right-hand thread, fixed cups with left-hand thread). It is based on

a) the use of the ISO basic thread profile given in ISO 68;

b) satisfactory interchangeability with the corresponding British Standard Cycle (B.S.C.) thread; this has required the use of an inch pitch (t.p.i.);

c) the use of screw thread tolerance grades and tolerance positions given in ISO 965-1;

d) the use of gauges made to ISO 1502.

Document History

DIN ISO 6696
July 1, 2016
Cycles - Screw threads used in bottom bracket assemblies (ISO 6696:1989)
This International Standard specifies the thread profile and limits and tolerances for the screw threads used to assemble bottom bracket cups to bottom brackets on bicycles (adjustable cups with...
November 1, 2015
Cycles - Screw threads used in bottom bracket assemblies (ISO 6696:1989); Text in German and English
A description is not available for this item.

References

Advertisement