DIN EN ISO 20957-10
Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel, additional specific safety requirements and test methods (ISO/DIS 20957-10:2016); German and English version prEN ISO 20957-10:2016
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
Document History
March 1, 2018
Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel - Additional specific safety requirements and test methods (ISO 20957-10:2017)
This document specifies safety requirements for exercise bicycles with a fixed wheel or without freewheel that have an inertia of >0,6 kg·m2. The requirements are in addition to the general safety...
DIN EN ISO 20957-10
September 1, 2016
Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel, additional specific safety requirements and test methods (ISO/DIS 20957-10:2016); German and English version prEN ISO 20957-10:2016
A description is not available for this item.