DIN EN ISO 5360
Anaesthetic vaporizers - Agent-specific filling systems (ISO 5360:2016)
| Organization: | DIN |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This International Standard specifies requirements, including dimensions, for agent-specific filling systems for agent-specific anaesthetic vaporizers.
This International Standard does not specify construction materials.
NOTE 1 For recommendations on materials, see Annex A.
Because of the unique properties of desflurane, dimensions for this agent have not been specified in this International Standard.
NOTE 2 Designs of connection systems, which only permit engagement of the agent-specific bottle adaptor to the bottle when the bottle collar is in place, are encouraged.
Document History