DIN CEN/TS 16614-3
Public transport - Network and Timetable Exchange (NeTEx) - Part 3: Public transport fares exchange format; English version CEN/TS 16614-3:2016, only on CD-ROM
| Organization: | DIN |
| Publication Date: | 1 August 2016 |
| Status: | inactive |
| Page Count: | 649 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
General
NeTEx is dedicated to the exchange of scheduled data (network, timetable and fare information). It is based on Transmodel V5.1 (EN 12986), IFOPT (EN 28701) and SIRI (CEN/TS 15531-4, CEN/TS 15531-5 and EN 15531-1, EN 15531-2, EN 15531-31) and supports the exchange of information of relevance for passenger information about public transport services and also for running Automated Vehicle Monitoring Systems (AVMS).
NOTE NeTEx is a refinement and an implementation of Transmodel and IFOPT; the definitions and explanations of these concepts are extracted directly from the respective standard and reused in NeTEx, sometimes with adaptations in order to fit the NeTEx context. Although the data exchanges targeted by NeTEx are predominantly oriented towards provisioning passenger information systems and AVMS with data from transit scheduling systems, it is not restricted to this purpose and NeTEx can also provide an effective solution to many other use cases for transport data exchange.
Document History