DIN EN ISO 14004
Environmental management systems - General guidelines on implementation (ISO 14004:2016); German and English version EN ISO 14004:2016
| Organization: | DIN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 134 |
| ICS Code (Management systems): | 03.100.70 |
scope:
This International Standard provides guidance for an organization on the establishment, implementation, maintenance and improvement of a robust, credible and reliable environmental management system. The guidance provided is intended for an organization seeking to manage its environmental responsibilities in a systematic manner that contributes to the environmental pillar of sustainability.
This International Standard helps an organization achieve the intended outcomes of its environmental management system, which provides value for the environment, the organization itself and interested parties. Consistent with the organization's environmental policy, the intended outcomes of an environmental management system include:
- enhancement of environmental performance;
- fulfilment of compliance obligations;
- achievement of environmental objectives.
The guidance in this International Standard can help an organization to enhance its environmental performance, and enables the elements of the environmental management system to be integrated into its core business process.
NOTE While the environmental management system is not intended to manage occupational health and safety issues, these can be included when an organization seeks to implement an integrated environmental and occupational health and safety management system.
This International Standard is applicable to any organization, regardless of size, type and nature, and applies to the environmental aspects of its activities, products and services that the organization determines it can either control or influence, considering a life cycle perspective.
The guidance in this International Standard can be used in whole or in part to systematically improve environmental management. It serves to provide additional explanation of the concepts and requirements.
While the guidance in this International Standard is consistent with the ISO 14001 environmental management system model, it is not intended to provide interpretations of the requirements of ISO 14001.
Document History