DIN EN 61804-4
Function blocks (FB) for process control and Electronic Device Description Language (EDDL) - Part 4: EDD interpretation (IEC 61804-4:2015); English version EN 61804-4:2016
| Organization: | DIN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 132 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
This part of IEC 61804 specifies EDD interpretation for EDD applications and EDDs to support EDD interoperability. This document is intended to ensure that field device developers use the EDDL constructs consistently and that the EDD applications have the same interpretations of the EDD. It supplements the EDDL specification to promote EDDL application interoperability and improve EDD portability between EDDL applications.
Document History