SNV - SN EN ISO 5167-5

Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 5: Cone meters

inactive
Organization: SNV
Publication Date: 1 July 2016
Status: inactive
Page Count: 26
ICS Code (Flow in closed conduits): 17.120.10

Document History

November 1, 2022
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 5: Cone meters
This document specifies the geometry and method of use (installation and operating conditions) of cone meters when they are inserted in a conduit running full to determine the flow rate of the fluid...
SN EN ISO 5167-5
July 1, 2016
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 5: Cone meters
A description is not available for this item.
Advertisement