NPFC - MIL-R-81939

RACK, BOMB EJECTOR, AIRCRAFT; BRU-10, BRU-11, AND BRU-19 SERIES

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 28 March 1977
Status: active
Page Count: 16
scope:

This specification establishes the requirements for the manufacture and inspection of three types of bomb racks capable of carrying and releasing stores having suspension lugs spaced 355.6 millimeters (14 inches) and 762 millimeters (30 inches) apart and weighing from 113.40 kilograms (250 pounds) to 1,814.36 kilograms (4,000 pounds). The test limits in this specification define minimum acceptable capabilities.

Bomb ejector racks, hereinafter called bomb racks, covered by this specification shall be of the following types:

Type I BRU-10/A or BRU-10A/A Bomb Ejector Rack

Type II BRU-11/A or BRU-11A/A Bomb Ejector Rack

Type III BRU-19/A or BRU-19A/A Bomb Ejector Rack

intended Use:

The bomb racks covered by this specification are intended for use in all types of bombing. They are, mounted either externally, as in an aircraft wing pylon, or internally, as in a bomb bay. They... View More

Document History

August 1, 2019
Rack, Bomb Ejector, Aircraft, BRU-10, BRU-11, and BRU-19 Series
A description is not available for this item.
February 6, 1984
RACK, BOMB EJECTOR, AIRCRAFT; BRU-10, BRU-11, AND BRU-19 SERIES
A description is not available for this item.
MIL-R-81939
March 28, 1977
RACK, BOMB EJECTOR, AIRCRAFT; BRU-10, BRU-11, AND BRU-19 SERIES
This specification establishes the requirements for the manufacture and inspection of three types of bomb racks capable of carrying and releasing stores having suspension lugs spaced 355.6...
August 16, 1974
RACK, BOMB EJECTOR, AIRCRAFT; BRU-10, BRU-11, AND BRU-19 SERIES
A description is not available for this item.
October 24, 1973
RACK, BOMB EJECTOR, AIRCRAFT; BRU-10, BRU-11, AND BRU-19 SERIES
A description is not available for this item.

References

Advertisement