FORD WSS-M3D188-A
UNSATURATED POLYESTER (UP), LOW DENSITY, NON-CLASS 'A', 40% GLASS FIBER REINFORCED, SHEET MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 24 May 2016 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is 25 mm long glass fiber/bubble reinforced filled unsaturated polyester (UP) sheet molding compound.
Document History
FORD WSS-M3D188-A
May 24, 2016
UNSATURATED POLYESTER (UP), LOW DENSITY, NON-CLASS 'A', 40% GLASS FIBER REINFORCED, SHEET MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is 25 mm long glass fiber/bubble reinforced filled unsaturated polyester (UP) sheet molding compound.
August 8, 2011
UNSATURATED POLYESTER (UP), LOW DENSITY, NON-CLASS 'A', 40% GLASS FIBER REINFORCED, SHEET MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is 25 mm long glass fiber/bubble reinforced filled unsaturated polyester (UP) sheet molding compound.