FORD ESB-M4G322-A

SEALER, HOT MELT, PREFORMED, MAGNETIC, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 5 July 2016
Status: inactive
Page Count: 10
scope:

The material defined by this specification is an extruded ethylene vinyl acetate base hot melt sealer with a magnetic composition. This material was originally used to seal horizontal and vertical weld joints, such as the lower back panel to quarter panel. The material must be applied over electrocoat or spray primer.

Document History

FORD ESB-M4G322-A
July 5, 2016
SEALER, HOT MELT, PREFORMED, MAGNETIC, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an extruded ethylene vinyl acetate base hot melt sealer with a magnetic composition. This material was originally used to seal horizontal and vertical...
September 17, 1990
SEALER, HOT MELT, PREFORMED, MAGNETIC, PAINTABLE
1. SCOPE The material defined by this specification is an extruded ethylene vinyl acetate base hot melt sealer with a magnetic composition. This material was originally used to seal horizontal and...
September 17, 1990
SEALER, HOT MELT, PREFORMED, MAGNETIC, PAINTABLE
A description is not available for this item.

References

Advertisement