ASTM International - ASTM D5448/D5448M-11

Standard Test Method for Inplane Shear Properties of Hoop Wound Polymer Matrix Composite Cylinders

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2011
Status: inactive
Page Count: 13
ICS Code (Reinforced plastics): 83.120
significance And Use:

This test method is designed to produce inplane shear property data for material specifications, research and development, quality assurance, and structural design and analysis. Factors that... View More

scope:

1.1 This test method determines the inplane shear properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders in torsion for determination of inplane shear properties.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the test method.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2022
Standard Test Method for Inplane Shear Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the inplane shear properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders in...
July 1, 2016
Standard Test Method for Inplane Shear Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the inplane shear properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders in...
ASTM D5448/D5448M-11
November 15, 2011
Standard Test Method for Inplane Shear Properties of Hoop Wound Polymer Matrix Composite Cylinders
This test method is designed to produce inplane shear property data for material specifications, research and development, quality assurance, and structural design and analysis. Factors that...
January 15, 2006
Standard Test Method for Inplane Shear Properties of Hoop Wound Polymer Matrix Composite Cylinders
This test method is designed to produce inplane shear property data for material specifications, research and development, quality assurance, and structural design and analysis. Factors that...
January 1, 2000
Standard Test Method for Inplane Shear Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the inplane shear properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders in...
January 1, 2000
Standard Test Method for Inplane Shear Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the inplane shear properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders in...
Advertisement