CEI UNI ISO/IEC 7812-1

Identification cards - Identification of issuers Part 1: Numbering system

inactive
Buy Now
Organization: CEI
Publication Date: 1 May 2016
Status: inactive
Page Count: 16
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7812 specifies a numbering system for the identification of the card issuers, the format of the issuer identification number (IIN) and the primary account number (PAN).

Document History

December 1, 2017
Identification cards - Identification of issuers Part 1: Numbering system
This document specifies a numbering system for the identification of the card issuers, the format of the issuer identification number (IIN) and the primary account number (PAN).
CEI UNI ISO/IEC 7812-1
May 1, 2016
Identification cards - Identification of issuers Part 1: Numbering system
This part of ISO/IEC 7812 specifies a numbering system for the identification of the card issuers, the format of the issuer identification number (IIN) and the primary account number (PAN).
Identification cards - Identification of issuers Part 1: Numbering system
La Norma, Parte 1 della serie CEI UNI ISO/IEC 7812, specifica un sistema di numerazione per l’identificazione di emettitori di carte che richiedono un numero di identificazione dell’emettitore...

References

Advertisement