CEI EN 62826

Surface cleaning apliances - Floor treatment machines with or without traction drive, for commercial use - Methods of measuring the performance

inactive
Buy Now
Organization: CEI
Publication Date: 1 May 2016
Status: inactive
Page Count: 34
ICS Code (Cleaning appliances): 97.080
scope:

This International Standard lists the characteristic performance parameters for walk-behind and ride-on floor scrubbers and sweepers and other floor cleaning machines according to IEC 60335-2-72. This standard does not apply to IEC 60312 series.

The intent is to serve the manufacturers in describing parameters that fit in their manuals, and in their literature. This may include all or some of the parameters listed in this definition document. When any of the parameters listed in this document are used, they are noted as being measurements made in accordance with this document.

Document History

November 1, 2016
Surface cleaning apliances - Floor treatment machines with or without traction drive, for commercial use - Methods of measuring the performance
This International Standard lists the characteristic performance parameters for walk-behind and ride-on floor scrubbers and sweepers and other floor cleaning machines according to IEC 60335-2-72....
CEI EN 62826
May 1, 2016
Surface cleaning apliances - Floor treatment machines with or without traction drive, for commercial use - Methods of measuring the performance
This International Standard lists the characteristic performance parameters for walk-behind and ride-on floor scrubbers and sweepers and other floor cleaning machines according to IEC 60335-2-72....

References

Advertisement