FORD - WSS-M99P31-A2

PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND/OR EXTERIOR, BODY PANELS, APPLIED ON EC ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 5 July 2016
Status: inactive
Page Count: 7
scope:

These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.

Document History

March 20, 2017
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND/OR EXTERIOR, BODY PANELS, APPLIED ON EC ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
WSS-M99P31-A2
July 5, 2016
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND/OR EXTERIOR, BODY PANELS, APPLIED ON EC ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
March 17, 2011
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND/OR EXTERIOR, BODY PANELS, APPLIED ON EC ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
March 25, 2004
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR AND/OR EXTERIOR BODY PANELS, APPLIED ON EC ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.

References

Advertisement