CEI EN 61340-4-4
Electrostatics Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Sacks. Bags): | 55.080 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
IEC TS 60079-32-1 [1]1 gives guidance on additional precautions that may be necessary
Document History
May 1, 2018
Electrostatics Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
This part of IEC 61340 specifies requirements for flexible intermediate bulk containers (FIBC) between 0,25 m3 and 3 m3 in volume, intended for use in hazardous explosive atmospheres. The explosive...
CEI EN 61340-4-4
May 1, 2016
Electrostatics Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
IEC TS 60079-32-1 [1]1 gives guidance on additional precautions that may be necessary
November 1, 2012
Electrostatics Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
This part of IEC 61340 specifies requirements for flexible intermediate bulk containers (FIBC) between 0,25 m3 and 3 m3 in volume, intended for use in hazardous explosive atmospheres. The explosive...
January 1, 2006
Electrostatics - Part 4-4: Standard test methods for specific applications Electrostatic classification of flexible intermediate bulk containers (FIBC)
La presente Norma fa parte della serie 61340 e descrive procedure per valutare il rischio di incendio che può derivare da scariche elettrostatiche provocate da contenitori flessibili intermedi (FIBC)...