CEI EN 60318-3

Electroacoustics - Simulators of human head and ear Part 3: Acoustic coupler for the calibration of supra-aural earphones used in audiometry

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2016
Status: active
Page Count: 22
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 60318 specifies an acoustic coupler for the measurement of supra-aural audiometric earphones in the frequency range from 125 Hz to 8 000 Hz.

The sound pressure developed by an earphone is not, in general, the same in the coupler as in a person's ear. However, the acoustic coupler can be used as an objective and reproducible means of measuring the output of supra-aural earphones. It can be used for specifying reference equivalent threshold sound pressure levels (RETSPL) for the calibration of audiometers.

Document History

CEI EN 60318-3
May 1, 2016
Electroacoustics - Simulators of human head and ear Part 3: Acoustic coupler for the calibration of supra-aural earphones used in audiometry
This part of IEC 60318 specifies an acoustic coupler for the measurement of supra-aural audiometric earphones in the frequency range from 125 Hz to 8 000 Hz. The sound pressure developed by an...
August 1, 1999
Electroacoustics - Simulators of human head and ear - Part 3: Acoustic coupler for the calibration of supra-aural earphones used in audiometry
Descrive un accoppiatore acustico per caricare gli auricolari o cuffie audiometrici esterni come specificato nell'ISO 389-1 con un'impedenza acustica specificata, quando si tarano gli audiometri nel...

References

Advertisement