GMW15829

Auxiliary Oil Cooler Air To Oil Test Procedure Specification

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 July 2016
Status: active
Page Count: 14
scope:

Introduction

Note: Nothing in this standard supersedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose. This standard shall define the Design Validation (DV), Product Validation (PV), Post Validation Audit (PVA), measurement conditions, performance requirements and the minimum durability specification requirements of various forms of Auxiliary Oil Cooler (AOC) heat exchangers. This may include automatic transmission oil to air coolers and/or engine oil to air coolers with fluids listed in 3.1.10.

Applicability. This standard will define the performance measurement conditions and the minimum durability specification for the air to oil cooler used for transmission oil, engine oil or other oil cooling applications. This standard defines the AOC as the heat exchanger that transfers heat energy from various powertrain components to air. The AOC is to include the heat transfer surface, inlet and outlet fittings, and any other components attached to or part of the AOC, completing the AOC assembly.

Document History

GMW15829
July 1, 2016
Auxiliary Oil Cooler Air To Oil Test Procedure Specification
Introduction Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
March 1, 2010
Auxiliary Oil Cooler Air to Oil
This standard will define the performance measurement conditions and the minimum durability specification for oil to air cooler used for transmission oil, engine oil or other oil cooling...
September 1, 2008
Auxiliary Oil Cooler Oil to Air
This standard will define the performance measurement conditions and the minimum durability specification for oil to air cooler used for transmission oil, engine oil or other oil cooling...

References

Advertisement