GMNA - 9986368

Factory Fill High Performance Hydraulic Fluid

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 July 2016
Status: active
Page Count: 3
scope:

Material Description. Fluid shall be free from water, sediment, acid, particulates, or other substances detrimental to proper function and performance of the system in which it is used.

Symbols. Not applicable.

Applicability. This specification details the requirements of a fluid intended primarily for use for lubrication and hydraulic actuation purposes over an extended temperature range. 

Remarks. Not applicable.

Document History

June 1, 2022
Factory Fill High Performance Hydraulic Fluid
Material Description. Fluid shall be free from water, sediment, acid, particulates, or other substances detrimental to proper function and performance of the system in which it is used. Symbols....
9986368
July 1, 2016
Factory Fill High Performance Hydraulic Fluid
Material Description. Fluid shall be free from water, sediment, acid, particulates, or other substances detrimental to proper function and performance of the system in which it is used. Symbols. Not...
October 1, 2011
Factory Fill High Performance Hydraulic Fluid
Material Description. Fluid shall be free from water, sediment, acid, particulates, or other substances detrimental to proper function and performance of the system in which it is used. Symbols. Not...

References

Advertisement