IEC 61000-4-31

Electromagnetic compatibility (EMC) – Part 4-31: Testing and measurement techniques – AC mains ports broadband conducted disturbance immunity test

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2016
Status: active
Page Count: 90
ICS Code (Immunity): 33.100.20
scope:

Scope and object

This part of IEC 61000 relates to the conducted immunity of electrical and electronic equipment to electromagnetic disturbances coming from intended and/or unintended broadband signal sources in the frequency range 150 kHz up to 80 MHz.

The object of this standard is to establish a common reference to evaluate the immunity of electrical and electronic equipment when subjected to conducted disturbances caused by intended and/or unintended broadband signal sources on AC mains ports. The test method documented in this standard describes a consistent method to assess the immunity of an equipment or system against a defined phenomenon.

Equipment not having at least one AC mains port is excluded. The power ports not intended to be connected to AC mains distribution networks are not considered as "AC mains ports" and therefore are excluded.

This standard is applicable only to single phase equipment having rated input current ≤ 16 A; the application of the broadband disturbance to multiple phase equipment and/or equipment with rated input current > 16 A is under consideration.

NOTE As described in IEC Guide 107, this standard is a basic EMC publication for use by product committees of the IEC. As also stated in Guide 107, the IEC product committees are responsible for determining whether this immunity test standard is to be applied or not, and if applied, they are responsible for determining the appropriate test levels and performance criteria. TC 77 and its sub-committees are prepared to co-operate with product committees in the evaluation of the value of particular immunity tests for their products.

Document History

IEC 61000-4-31
July 1, 2016
Electromagnetic compatibility (EMC) – Part 4-31: Testing and measurement techniques – AC mains ports broadband conducted disturbance immunity test
Scope and object This part of IEC 61000 relates to the conducted immunity of electrical and electronic equipment to electromagnetic disturbances coming from intended and/or unintended broadband...

References

Advertisement