GME QK 002600

PA 6

inactive, Most Current
Buy Now
Organization: GME
Publication Date: 1 July 2016
Status: inactive
Page Count: 7
scope:

The material specification describes the general requirements of material types from polyamide 6, which are used in injected or extruded form for moulded components (e.g. body or chassis)

Document History

GME QK 002600
July 1, 2016
PA 6
The material specification describes the general requirements of material types from polyamide 6, which are used in injected or extruded form for moulded components (e.g. body or chassis)
December 7, 1995
PA 6
1 Zweck / Scope Diese Werkstoffvorschrift umfaBt die allgemeinen Anforderungen an Werkstofftypen aus Polyamid 6, die in gespritzter oder extrudierter Form fur Formteile im Fahrzeugbereich (z.B....

References

Advertisement