AFNOR - NF EN 4644-133

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175°C (or 125°C) continuous - Part 133 : size 3 receptacle for rack and panel application, class C and D - Product standard

active, Most Current
Organization: AFNOR
Publication Date: 4 June 2016
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

NF EN 4644-133
June 4, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175°C (or 125°C) continuous - Part 133 : size 3 receptacle for rack and panel application, class C and D - Product standard
A description is not available for this item.
Advertisement