ASABE ISO 17101-2
Agricultural machinery - Thrown-object test and acceptance criteria - Part 2: Flail mowers
| Organization: | ASABE |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This part of ISO 17101 gives specifications and acceptance criteria for the thrown-object testing of flail mowers used in agriculture. Examples of machines are shown in Annex A.
It is not applicable to the following:
- large rotary mowers;
- rotary mowers;
- mowers with an articulated arm;
- mowers with one or more vertical axis designed for mulching;
- pedestrian controlled motor mowers;
- lawn mowers or machines designed as lawn mowers;
- inter-row mowing units;
- machines designed for highway and road maintenance only;
- flail mowers that have the rear part which can be opened for particular field use operations (e.g. rowcrop mowers).
NOTE 1 If a machine is also designed for use outside agriculture, in addition to the thrown-object test given in this part of ISO 17101, other thrown object tests might apply.
NOTE 2 Thrown-object tests and acceptance criteria for rotary mowers are dealt with in ISO 17101-1.
Document History