ISO 13355
Packaging - Complete, filled transport packages and unit loads - Vertical random vibration test
| Organization: | ISO |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
scope:
This International Standard specifies a method to carry out a vertical random vibration test on a complete, filled transport package(s) and unit loads using random excitation1). This document also provides methods for assessing the performance of a package in terms of its strength or the protection that it offers to its contents when it is subjected to vertical vibration. The test discussed in this document can be performed either as a single test to investigate the effects of vertical vibration, or as a part of a sequence of tests designed to measure the ability of a test specimen to withstand a distribution system that includes a vibration hazard.
NOTE In this International Standard, a package or unit load is referred to as test specimen.
Document History